TE Connectivity ™ Markers - EC0785-000 EC0785-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 777908-EC0785-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Red Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 2 Family Name: EC0785 Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 777908-EC0785-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Red Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 2 Family Name: EC0785 Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC0785-000
777908-EC0785-000
Markers - EC0785-000 777908-EC0785-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 777908-EC0785-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Red Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 2 Family Name: EC0785 Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 777908-EC0785-000
Series: Z
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: Red
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 2
Family Name: EC0785
Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Labels and Industrial Warning Signs - EC0785-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
EC0785-000
Labels and Industrial Warning Signs EC0785-000
Cable Identification - Non-Computerized

Cable Identification - Non-Computerized

Buy Now
Cable Assembly - 493-EC0785-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-EC0785-000
Cable Assembly 493-EC0785-000
Cable Markers Pre-Marked Push On Red Box Product overview: EC0785-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC0785-000 can be used for catalog matching and distributor lookup.

Cable Markers Pre-Marked Push On Red Box Product overview: EC0785-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC0785-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 777908-EC0785-000 EC0785-000 493-EC0785-000
Product Name Markers - EC0785-000 Labels and Industrial Warning Signs Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details