Win Source Part Number: 1351726-EC0608-000
Category: Cables, Wires - Management - Markers
Series: Z
Type: Wire Marker, Push On
Color: White
Package: Bulk
Standard Package: 10,000
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: Q
Cable Diameter: 0.114" ~ 0.185" (2.90mm ~ 4.70mm)
Temperature Range - Operating: -45°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC06
"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | EC0608-000 | EC0608-000-ND |
| Product Name | Cables, Wires - Management - Markers | Markers |
| Material | PVC |