TE Connectivity Antennas EB8965C

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : LoRaWAN Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 902 - 930 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : LoRaWAN Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 902 - 930 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EB8965C - TE Connectivity
Berwyn, PA, United States
Antennas
EB8965C
Antennas EB8965C
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : LoRaWAN Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 902 - 930 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : LoRaWAN
  • Wireless Application : LoRaWAN

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 970
  • Frequency Category : 902 - 930
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1218-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1218-ND
RF Antennas 994-1218-ND
933MHz GSM Whip, Straight RF Antenna 896MHz ~ 970MHz 5dBi NMO Base Mount

933MHz GSM Whip, Straight RF Antenna 896MHz ~ 970MHz 5dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - EB8965C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EB8965C
RF Antennas EB8965C
933MHz GSM Whip, Straight RF Antenna 896MHz ~ 970MHz 5dBi NMO Base Mount

933MHz GSM Whip, Straight RF Antenna 896MHz ~ 970MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number EB8965C 994-1218-ND EB8965C
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; LoRaWAN Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Pattern Type Omni directional
Primary Frequency Range 896.0 to 970.0 MHz 933.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108852-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2118900-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers