TE Connectivity Antennas EB4503C

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : GSM, Cellular Number of Ports : 1 Industry Standards Wireless Application : LPWAN, M2M, IoT, ISM, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : GSM, Cellular Number of Ports : 1 Industry Standards Wireless Application : LPWAN, M2M, IoT, ISM, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EB4503C - TE Connectivity
Berwyn, PA, United States
Antennas
EB4503C
Antennas EB4503C
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : GSM, Cellular Number of Ports : 1 Industry Standards Wireless Application : LPWAN, M2M, IoT, ISM, LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : GSM, Cellular
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LPWAN, M2M, IoT, ISM, LMR

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - EB4503C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EB4503C
RF Antennas EB4503C
460MHz GSM Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi NMO Base Mount

460MHz GSM Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number EB4503C EB4503C
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LPWAN, M2M, IoT, ISM, LMR GSM
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers
Antennas - 2108790-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2344655-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers