TE Connectivity Compression Connectors EB0593-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM , 18.5 MM  [.728 INCH , .511 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Barrel Outside Diameter : 27 MM , 20.5 MM  [.807 INCH , 1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95, 185 Compatible Conductor Range (AWGKC) : 3/0 - 3/0, 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM , 18.5 MM  [.728 INCH , .511 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Barrel Outside Diameter : 27 MM , 20.5 MM  [.807 INCH , 1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95, 185 Compatible Conductor Range (AWGKC) : 3/0 - 3/0, 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0593-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0593-000
Compression Connectors EB0593-000
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM , 18.5 MM  [.728 INCH , .511 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Barrel Outside Diameter : 27 MM , 20.5 MM  [.807 INCH , 1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95, 185 Compatible Conductor Range (AWGKC) : 3/0 - 3/0, 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 13 MM , 18.5 MM  [.728 INCH , .511 INCH ]
  • Barrel Length : 120 MM  [4.72 INCH ]
  • Barrel Outside Diameter : 27 MM , 20.5 MM  [.807 INCH , 1.06 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 95, 185
  • Compatible Conductor Range (AWGKC) : 3/0 - 3/0, 350 - 350

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0593-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details