TE Connectivity Compression Connectors EB0585-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7 MM , 16.5 MM  [.275 INCH , .649 INCH ] Barrel Length : 100 MM  [3.94 INCH ] Barrel Outside Diameter : 27 MM , 11.5 MM  [1.06 INCH , .452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150, 25 Compatible Conductor Range (AWGKC) : 300 - 300, 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7 MM , 16.5 MM  [.275 INCH , .649 INCH ] Barrel Length : 100 MM  [3.94 INCH ] Barrel Outside Diameter : 27 MM , 11.5 MM  [1.06 INCH , .452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150, 25 Compatible Conductor Range (AWGKC) : 300 - 300, 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0585-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0585-000
Compression Connectors EB0585-000
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7 MM , 16.5 MM  [.275 INCH , .649 INCH ] Barrel Length : 100 MM  [3.94 INCH ] Barrel Outside Diameter : 27 MM , 11.5 MM  [1.06 INCH , .452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150, 25 Compatible Conductor Range (AWGKC) : 300 - 300, 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 7 MM , 16.5 MM  [.275 INCH , .649 INCH ]
  • Barrel Length : 100 MM  [3.94 INCH ]
  • Barrel Outside Diameter : 27 MM , 11.5 MM  [1.06 INCH , .452 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 150, 25
  • Compatible Conductor Range (AWGKC) : 300 - 300, 4 - 4

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0585-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products