TE Connectivity Compression Connectors EB0574-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM , 5.5 MM  [.511 INCH , .216 INCH ] Barrel Length : 100 MM  [3.94 INCH ] Barrel Outside Diameter : 11.5 MM , 21.5 MM  [.452 INCH , .846 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16, 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0, 6 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM , 5.5 MM  [.511 INCH , .216 INCH ] Barrel Length : 100 MM  [3.94 INCH ] Barrel Outside Diameter : 11.5 MM , 21.5 MM  [.452 INCH , .846 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16, 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0, 6 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0574-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0574-000
Compression Connectors EB0574-000
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM , 5.5 MM  [.511 INCH , .216 INCH ] Barrel Length : 100 MM  [3.94 INCH ] Barrel Outside Diameter : 11.5 MM , 21.5 MM  [.452 INCH , .846 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16, 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0, 6 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum, Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 13 MM , 5.5 MM  [.511 INCH , .216 INCH ]
  • Barrel Length : 100 MM  [3.94 INCH ]
  • Barrel Outside Diameter : 11.5 MM , 21.5 MM  [.452 INCH , .846 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 16, 95
  • Compatible Conductor Range (AWGKC) : 3/0 - 3/0, 6 - 6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0574-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products