TE Connectivity Compression Connectors EB0277-000

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Brass Contact Features Crimp Type : F-Crimp Dimensions Barrel Outside Diameter : 5.8 MM  [.228 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1.31 - 2.08 Compatible Conductor Range (AWGKC) : 16 - 14 Lug Length : 21.7 MM  [.854 INCH ] Lug Width : 12.37 MM  [.487 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Tab Terminal Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/4
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Brass Contact Features Crimp Type : F-Crimp Dimensions Barrel Outside Diameter : 5.8 MM  [.228 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1.31 - 2.08 Compatible Conductor Range (AWGKC) : 16 - 14 Lug Length : 21.7 MM  [.854 INCH ] Lug Width : 12.37 MM  [.487 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Tab Terminal Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0277-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0277-000
Compression Connectors EB0277-000
Body Features Compatible Conductor Material : Copper Primary Product Material : Brass Contact Features Crimp Type : F-Crimp Dimensions Barrel Outside Diameter : 5.8 MM  [.228 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1.31 - 2.08 Compatible Conductor Range (AWGKC) : 16 - 14 Lug Length : 21.7 MM  [.854 INCH ] Lug Width : 12.37 MM  [.487 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Tab Terminal Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/4

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Brass

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Barrel Outside Diameter : 5.8 MM  [.228 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 1.31 - 2.08
  • Compatible Conductor Range (AWGKC) : 16 - 14
  • Lug Length : 21.7 MM  [.854 INCH ]
  • Lug Width : 12.37 MM  [.487 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Compression Connector Product Type : Tab Terminal
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : 1/4
Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-EB0277-000-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-EB0277-000-ND
Quick Connects, Quick Disconnect Connectors 17-EB0277-000-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number EB0277-000 17-EB0277-000-ND
Product Name Compression Connectors Quick Connects, Quick Disconnect Connectors
Mounting Crimp Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details