TE Connectivity Compression Connectors EB0274-000

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Lug Length : 48.41 MM  [1.9 INCH ] Lug Width : 15.88 MM  [.625 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 3/8
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Lug Length : 48.41 MM  [1.9 INCH ] Lug Width : 15.88 MM  [.625 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0274-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0274-000
Compression Connectors EB0274-000
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Lug Length : 48.41 MM  [1.9 INCH ] Lug Width : 15.88 MM  [.625 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 3/8

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Lug Length : 48.41 MM  [1.9 INCH ]
  • Lug Width : 15.88 MM  [.625 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : 3/8
Buy Now Datasheet
Ring Connectors - 17-EB0274-000-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
17-EB0274-000-ND
Ring Connectors 17-EB0274-000-ND
Ring Terminal Connector 3/8 Stud Oval 6 AWG Crimp

Ring Terminal Connector 3/8 Stud Oval 6 AWG Crimp

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number EB0274-000 17-EB0274-000-ND
Product Name Compression Connectors Ring Connectors
Mounting Crimp Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products