TE Connectivity Hook Up Wire E97253-000

Description
Body Features Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 154 Dimensions Cable Insulation Thickness : .1 MM  [.004 INCH ] Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 1.35 MM  [.053 INCH ] Strand Size (AWG) : 42 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 154 Dimensions Cable Insulation Thickness : .1 MM  [.004 INCH ] Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 1.35 MM  [.053 INCH ] Strand Size (AWG) : 42 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - E97253-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
E97253-000
Hook Up Wire E97253-000
Body Features Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 154 Dimensions Cable Insulation Thickness : .1 MM  [.004 INCH ] Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 1.35 MM  [.053 INCH ] Strand Size (AWG) : 42 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 154

Dimensions


  • Cable Insulation Thickness : .1 MM  [.004 INCH ]
  • Conductor Diameter Range : 1.01 MM  [.04 INCH ]
  • Outside Cable Diameter : 1.35 MM  [.053 INCH ]
  • Strand Size (AWG) : 42
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Wire Class : Equipment

Product Type Features


  • Cable Style : Primary
  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number E97253-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 103145-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 090891-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers