TE Connectivity Heat Shrink Tubing E958754001

Description
Body Features Flexibility : Flexible Primary Product Color : Gray Primary Product Material : Polyester Dimensions Heat Shrink Tubing Size Range : 8 - 17 MM  [.314 - .669 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFLEX Wall Type : Braid Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -50 - 150
Request a Quote
Description
Body Features Flexibility : Flexible Primary Product Color : Gray Primary Product Material : Polyester Dimensions Heat Shrink Tubing Size Range : 8 - 17 MM  [.314 - .669 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFLEX Wall Type : Braid Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -50 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - E958754001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
E958754001
Heat Shrink Tubing E958754001
Body Features Flexibility : Flexible Primary Product Color : Gray Primary Product Material : Polyester Dimensions Heat Shrink Tubing Size Range : 8 - 17 MM  [.314 - .669 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFLEX Wall Type : Braid Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -50 - 150

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Gray
  • Primary Product Material : Polyester

Dimensions


  • Heat Shrink Tubing Size Range : 8 - 17 MM  [.314 - .669 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Europe

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : VERSAFLEX
  • Wall Type : Braid

Usage Conditions


  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage
  • Operating Temperature Range (DEGC) : -50 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E958754001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041359-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details