Configuration Features Design : Without Internal Terminator Eyelet : With Number of Stubs : 1
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Design : Without Internal Terminator Eyelet : With Number of Stubs : 1
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features Design : Without Internal Terminator Eyelet : With Number of Stubs : 1
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
Design : Without Internal Terminator
Eyelet : With
Number of Stubs : 1
Other
Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features
Cable Type : 10613 (Double Optimized Shield Cable)