TE Connectivity Data Bus Couplers 408031-000

Description
Configuration Features Arrangement : Face Number of Stubs : 4 Mechanical Attachment Coupler Style : Threaded Product Type Features Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Arrangement : Face Number of Stubs : 4 Mechanical Attachment Coupler Style : Threaded Product Type Features Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 408031-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
408031-000
Data Bus Couplers 408031-000
Configuration Features Arrangement : Face Number of Stubs : 4 Mechanical Attachment Coupler Style : Threaded Product Type Features Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Arrangement : Face
  • Number of Stubs : 4

Mechanical Attachment


  • Coupler Style : Threaded

Product Type Features


  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 408031-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Terminators - 2467938-1 - TE Connectivity
Specs
Package Type Plugin
View Details
RF Plugs & Jacks - 5-1634516-1 - TE Connectivity
Specs
Package Type Jack
Frequency Range 4000.00 MHz
View Details