TE Connectivity Power Cable E633943001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 185 Electrical Characteristics Operating Voltage (VAC) : 1800 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 185 Electrical Characteristics Operating Voltage (VAC) : 1800 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - E633943001 - TE Connectivity
Berwyn, PA, United States
Power Cable
E633943001
Power Cable E633943001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 185 Electrical Characteristics Operating Voltage (VAC) : 1800 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Black

Dimensions


  • Wire Size (MMSQ) : 185

Electrical Characteristics


  • Operating Voltage (VAC) : 1800

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : ZHPCG
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number E633943001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 0869863001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 161521-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 168055-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1431213001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details