TE Connectivity Power Cable Terminations 2819073-3

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 4 - 1/0 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 5.89 - 9.47 MM  [.232 - .373 INCH ] Power Cable Termination Insulation Diameter : 15.24 - 24.13 MM  [.6 - .95 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor/Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Sheds per Phase : 1 Shelf Life : No
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 4 - 1/0 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 5.89 - 9.47 MM  [.232 - .373 INCH ] Power Cable Termination Insulation Diameter : 15.24 - 24.13 MM  [.6 - .95 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor/Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Sheds per Phase : 1 Shelf Life : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2819073-3 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2819073-3
Power Cable Terminations 2819073-3
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 4 - 1/0 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 5.89 - 9.47 MM  [.232 - .373 INCH ] Power Cable Termination Insulation Diameter : 15.24 - 24.13 MM  [.6 - .95 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Shed Inside Diameter : 94.99 MM  [3.74 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor/Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Sheds per Phase : 1 Shelf Life : No

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (AWGKC) : 4 - 1/0
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Power Cable Termination Conductor Diameter : 5.89 - 9.47 MM  [.232 - .373 INCH ]
  • Power Cable Termination Insulation Diameter : 15.24 - 24.13 MM  [.6 - .95 INCH ]
  • Sheath Outside Diameter : 30.48 MM  [1.2 INCH ]
  • Shed Inside Diameter : 94.99 MM  [3.74 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 15

Industry Standards


  • Design Specification : IEEE 48

Operation/Application


  • Application Type : Indoor/Outdoor

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : AMERICAS

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Mechanical Connectors Included : No
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
  • Sheds per Phase : 1
  • Shelf Life : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2819073-3
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 044789-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 219271N005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 2275400003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 2929580003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details