Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Flexible, Stranded Primary Product Material : Aluminum
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 -150, 95 - 300, 70 - 240, 185 - 240 Compatible Conductor Range (AWGKC) : 3/0 - 600, 2/0 - 500, 350 - 500, 3/0 - 300 Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 84
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Solid, Flexible, Stranded
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range (MMSQ) : 95 -150, 95 - 300, 70 - 240, 185 - 240
- Compatible Conductor Range (AWGKC) : 3/0 - 600, 2/0 - 500, 350 - 500, 3/0 - 300
- Palm Hole Diameter : 13
Electrical Characteristics
- Voltage Class (KV) : ≤ 84
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China
Product Type Features
- Installation Technology : Shear Bolt