Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 22.5 MM [.885 INCH ] Compatible Cable Diameter (Min) : 9 MM [.354 INCH ] Expanded Inside Diameter (Min) : 25 MM [.984 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 8 MM [.315 INCH ] Recovered Wall Thickness (Max) : 2 MM [.079 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247, HD631.2
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance, Damage Resistance, Mechanical Impact Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 22.5 MM [.885 INCH ]
- Compatible Cable Diameter (Min) : 9 MM [.354 INCH ]
- Expanded Inside Diameter (Min) : 25 MM [.984 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 8 MM [.315 INCH ]
- Recovered Wall Thickness (Max) : 2 MM [.079 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247, HD631.2
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance, Damage Resistance, Mechanical Impact Resistance