TE Connectivity Mid-Range Relays E4050202BGM

Description
Configuration Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - E4050202BGM - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
E4050202BGM
Mid-Range Relays E4050202BGM
Configuration Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Electrical Characteristics


  • Coil Resistance (OHM) : 72
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E4050202BGM
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618107-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mid-Range Relays - 1-1617804-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
View Details
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617566-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 40 volts
View Details