Body Features Color : Gray Weight (LB) : 9.9 Weight (KG) : 4.5
Dimensions Shed Inside Diameter : 136 MM [5.354 INCH ]
Electrical Characteristics Impulse Voltage 1.2/50µs (Positive) (KV) : 160 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 25
Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2800
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Usage Conditions Power Frequency Withstand (Wet) (KV) : 75
Body Features
- Color : Gray
- Weight (LB) : 9.9
- Weight (KG) : 4.5
Dimensions
- Shed Inside Diameter : 136 MM [5.354 INCH ]
Electrical Characteristics
- Impulse Voltage 1.2/50µs (Positive) (KV) : 160
- RIV (Max) (1000kV) (MILV) : 100
- Station Post Insulator Voltage Class (KV) : 25
Mechanical Attachment
- Cantilever Strength (KN) : 12.5
- Cantilever Strength (LB) : 2800
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Station Post Insulator
- Station Post Insulator Technology : Porcelain
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 75