Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 3 Form C 3PDT-CO
Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin
Dimensions Product Height : 16.3 MM [.642 INCH ] Product Length : 20.6 MM [.811 INCH ] Product Width : 20.6 MM [.811 INCH ]
Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200
Operation/Applicatio
n Current Type : DC
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 3 Form C 3PDT-CO
Contact Features
- Contact Material : Silver Cadmium Oxide
- Terminal Plating : Tin
Dimensions
- Product Height : 16.3 MM [.642 INCH ]
- Product Length : 20.6 MM [.811 INCH ]
- Product Width : 20.6 MM [.811 INCH ]
Electrical Characteristics
- Coil Resistance (OHM) : 400
- Coil Voltage Rating (VDC) : 48
- Contact Current Rating (AMP) : 10
- Contact Switching Voltage (Max) (VAC) : 115, 200
Operation/Application
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
- Length Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
- Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]