TE Connectivity Heat Shrink Boots E24664-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 11 MM , 10 MM , 9 MM , 8 MM  [.39 INCH , .35 INCH , .27 INCH , .43 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 12 MM , 11 MM , 16 MM , 14 MM  [.62 INCH , .47 INCH , .55 INCH , .43 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 11 MM , 10 MM , 9 MM , 8 MM  [.39 INCH , .35 INCH , .27 INCH , .43 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 12 MM , 11 MM , 16 MM , 14 MM  [.62 INCH , .47 INCH , .55 INCH , .43 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - E24664-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
E24664-000
Heat Shrink Boots E24664-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 11 MM , 10 MM , 9 MM , 8 MM  [.39 INCH , .35 INCH , .27 INCH , .43 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 12 MM , 11 MM , 16 MM , 14 MM  [.62 INCH , .47 INCH , .55 INCH , .43 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 7 MM , 11 MM , 10 MM , 9 MM , 8 MM  [.39 INCH , .35 INCH , .27 INCH , .43 INCH , .314 INCH ]
  • Connector or Backshell Outside Diameter : 12 MM , 11 MM , 16 MM , 14 MM  [.62 INCH , .47 INCH , .55 INCH , .43 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15111

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - E24664-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
E24664-000
shrink tube E24664-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number E24664-000 E24664-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
Heat Shrink Boots - 041618-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 052632-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details