TE Connectivity Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 10V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity E243-01V-G-MT-MT

Description
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 10V DC, 68 mm RoHS Compliant: NA
Datasheet
Description
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 10V DC, 68 mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 10V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity - 24M1943 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 10V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity
24M1943
Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 10V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity 24M1943
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 10V DC, 68 mm RoHS Compliant: NA

Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 10V DC, 68 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 24M1943
Product Name Analogue Panel Meter, Shock Resistant, Calibrated At 23 C, Dc Voltage, 0V Dc To 10V Dc, 68 Mm Rohs Compliant Crompton Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - 39B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 3.84 inch (97.54 mm)
View Details
Edgewise Analog Panel Meter - CK-160 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Face Type Rectangular
Analog Input Channels 1
Width 16.76 mm (0.6600 inch)
View Details