Hoyt Electrical Instrument Works, Inc. Analog Panel Meter LS-96

Description
Accuracy : Class 1.5. Full Scale Deflection: 250 degree. Composition: Glass window. ABS resin frame and case. PC glass fiber base Mounting fittings included. Color : Black base and frame, white scale plate and meter body. Pointer : Stick shape in black color.
Description
Accuracy : Class 1.5. Full Scale Deflection: 250 degree. Composition: Glass window. ABS resin frame and case. PC glass fiber base Mounting fittings included. Color : Black base and frame, white scale plate and meter body. Pointer : Stick shape in black color.

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter - LS-96 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Analog Panel Meter
LS-96
Analog Panel Meter LS-96
Accuracy : Class 1.5. Full Scale Deflection: 250 degree. Composition: Glass window. ABS resin frame and case. PC glass fiber base Mounting fittings included. Color : Black base and frame, white scale plate and meter body. Pointer : Stick shape in black color.
  • Accuracy : Class 1.5.
  • Full Scale Deflection: 250 degree.
  • Composition:
    Glass window.
    ABS resin frame and case.
    PC glass fiber base Mounting fittings included.
  • Color : Black base and frame, white scale plate and meter body.
  • Pointer : Stick shape in black color.
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number LS-96
Product Name Analog Panel Meter
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
Input Type AC Voltage; DC Voltage; AC Current; DC Current; 10,30,50,100,150,300,500,600V; 1,1.5,2,3,5,10,15,20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Right
Face Type Rectangular
Meter Mechanism Taut Band
View Details
Edgewise Analog Panel Meter - CK-150 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Face Type Rectangular
Analog Input Channels 1 to ?
Width 17.53 mm (0.6900 inch)
View Details
Presentor - AL Series Analogue Meter - AL19M - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 1.73 inch (43.94 mm)
View Details