TE Connectivity Meter, Din48, 40Vdc; Meter Function Crompton Te Connectivity E242-89V-G-NP-NP

Description
METER, DIN48, 40VDC; Meter Function:DC Voltage; Meter Range:0V DC to 40V DC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:E242 Series; External Depth:64mm; External Length / Height:48mm; External Width:48mm; IP / RoHS Compliant: NA
Datasheet
Description
METER, DIN48, 40VDC; Meter Function:DC Voltage; Meter Range:0V DC to 40V DC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:E242 Series; External Depth:64mm; External Length / Height:48mm; External Width:48mm; IP / RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter, Din48, 40Vdc; Meter Function Crompton Te Connectivity - 29AH5694 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Din48, 40Vdc; Meter Function Crompton Te Connectivity
29AH5694
Meter, Din48, 40Vdc; Meter Function Crompton Te Connectivity 29AH5694
METER, DIN48, 40VDC; Meter Function:DC Voltage; Meter Range:0V DC to 40V DC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:E242 Series; External Depth:64mm; External Length / Height:48mm; External Width:48mm; IP / RoHS Compliant: NA

METER, DIN48, 40VDC; Meter Function:DC Voltage; Meter Range:0V DC to 40V DC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:E242 Series; External Depth:64mm; External Length / Height:48mm; External Width:48mm; IP / RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29AH5694
Product Name Meter, Din48, 40Vdc; Meter Function Crompton Te Connectivity
Voltage Range 0.0 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details