TE Connectivity Compression Connectors E24109-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM , 21.2 MM  [.835 INCH , .591 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Conductor Cross-Section (MMSQ) : 210, 120 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Request a Quote
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM , 21.2 MM  [.835 INCH , .591 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Conductor Cross-Section (MMSQ) : 210, 120 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - E24109-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
E24109-000
Compression Connectors E24109-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM , 21.2 MM  [.835 INCH , .591 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Conductor Cross-Section (MMSQ) : 210, 120 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Copper, Aluminum
  • Conductor Type : Stranded

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 15 MM , 21.2 MM  [.835 INCH , .591 INCH ]
  • Barrel Length : 120 MM  [4.72 INCH ]
  • Conductor Cross-Section (MMSQ) : 210, 120

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : ANZPAC, ASIA

Product Type Features


  • Compression Connector Material : Aluminum-Copper
  • Compression Connector Technology : Compression
  • Type : Link
  • Underground Network Component Type : Junction Sleeve
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number E24109-000 E24109-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details