TE Connectivity Mid-Range Relays E2050402CTM

Description
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - E2050402CTM - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
E2050402CTM
Mid-Range Relays E2050402CTM
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115

Contact Features


  • Contact Arrangement : 2 Form C, 2PDT, 2 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 5
  • Terminal Plating : Tin

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 28
  • Contact Switching Voltage (Max) (VAC) : 200, 115
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number E2050402CTM
Product Name Mid-Range Relays
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393810-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Solid State Relays - 1-1393030-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
5 suppliers
TO-5/.100 Grid Relays - 1-1617596-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
Signal Relays - 1-1462001-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details