TE Connectivity Signal Relays 1422015-8

Description
Body Features Weight : 2 G  [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-SMT Dimensions Height : 8 MM  [.315 INCH ] Height Class (Mechanical) : 7 - 8 mm Insulation Clearance Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 13.4 MM  [.512 INCH ] Length Class (Mechanical) : 12 - 14 mm Width : 7.8 MM  [.307 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 0 - 100 mW Coil Resistance (OHM) : 740 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Insulation Creepage Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Creepage Class (MM) : 0 - 1.5 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 30 - 150 Signal Relay Coil Magnetic System : Bistable, 1 Coil, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 34 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 150 Signal Relay Contact Switching Voltage (Max) (VDC) : 125 Voltage Standing Wave Ration (HF Parameter) : 1.75 @ 900MHz, 1.06 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : High Sensitive Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P1 Relay V23026 Relay Type : P1 Relay V23026 Signal Characteristics Insertion Loss (HF Parameter) : -1.9dB @ 900MHz, -.12dB @ 100MHz Isolation (HF Parameter) : -30dB @ 100MHz, -18dB @ 900MHz Termination Features Termination Type : SMT Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Weight : 2 G  [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-SMT Dimensions Height : 8 MM  [.315 INCH ] Height Class (Mechanical) : 7 - 8 mm Insulation Clearance Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 13.4 MM  [.512 INCH ] Length Class (Mechanical) : 12 - 14 mm Width : 7.8 MM  [.307 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 0 - 100 mW Coil Resistance (OHM) : 740 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Insulation Creepage Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Creepage Class (MM) : 0 - 1.5 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 30 - 150 Signal Relay Coil Magnetic System : Bistable, 1 Coil, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 34 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 150 Signal Relay Contact Switching Voltage (Max) (VDC) : 125 Voltage Standing Wave Ration (HF Parameter) : 1.75 @ 900MHz, 1.06 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : High Sensitive Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P1 Relay V23026 Relay Type : P1 Relay V23026 Signal Characteristics Insertion Loss (HF Parameter) : -1.9dB @ 900MHz, -.12dB @ 100MHz Isolation (HF Parameter) : -30dB @ 100MHz, -18dB @ 900MHz Termination Features Termination Type : SMT Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1422015-8 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1422015-8
Signal Relays 1422015-8
Body Features Weight : 2 G  [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-SMT Dimensions Height : 8 MM  [.315 INCH ] Height Class (Mechanical) : 7 - 8 mm Insulation Clearance Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 13.4 MM  [.512 INCH ] Length Class (Mechanical) : 12 - 14 mm Width : 7.8 MM  [.307 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 0 - 100 mW Coil Resistance (OHM) : 740 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Insulation Creepage Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Creepage Class (MM) : 0 - 1.5 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 30 - 150 Signal Relay Coil Magnetic System : Bistable, 1 Coil, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 34 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 150 Signal Relay Contact Switching Voltage (Max) (VDC) : 125 Voltage Standing Wave Ration (HF Parameter) : 1.75 @ 900MHz, 1.06 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : High Sensitive Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P1 Relay V23026 Relay Type : P1 Relay V23026 Signal Characteristics Insertion Loss (HF Parameter) : -1.9dB @ 900MHz, -.12dB @ 100MHz Isolation (HF Parameter) : -30dB @ 100MHz, -18dB @ 900MHz Termination Features Termination Type : SMT Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Weight : 2 G  [.0705 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : PdNi
  • Contact Number of Poles : 1
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 1 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 1
  • Signal Relay Terminal Type : PCB-SMT

Dimensions


  • Height : 8 MM  [.315 INCH ]
  • Height Class (Mechanical) : 7 - 8 mm
  • Insulation Clearance Between Contact and Coil : .75 MM  [.03 INCH ]
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length : 13.4 MM  [.512 INCH ]
  • Length Class (Mechanical) : 12 - 14 mm
  • Width : 7.8 MM  [.307 INCH ]
  • Width Class (Mechanical) : 6 - 8 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 0 - 100 mW
  • Coil Resistance (OHM) : 740
  • Coil Type : Bistable
  • Contact Limiting Breaking Current (AMP) : 1
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : 1
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Voltage Rating (VAC) : 150
  • Contact Voltage Rating (VDC) : 125
  • Insulation Creepage Between Contact and Coil : .75 MM  [.03 INCH ]
  • Insulation Creepage Class (MM) : 0 - 1.5
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Power Consumption (MILW) : 30 - 150
  • Signal Relay Coil Magnetic System : Bistable, 1 Coil, Polarized
  • Signal Relay Coil Power Rating (DC) (MILW) : 34
  • Signal Relay Coil Voltage Rating (VDC) : 5
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 150
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 125
  • Voltage Standing Wave Ration (HF Parameter) : 1.75 @ 900MHz, 1.06 @ 100MHz

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : High Sensitive

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Product Type : Relay
  • Relay Style : P1 Relay V23026
  • Relay Type : P1 Relay V23026

Signal Characteristics


  • Insertion Loss (HF Parameter) : -1.9dB @ 900MHz, -.12dB @ 100MHz
  • Isolation (HF Parameter) : -30dB @ 100MHz, -18dB @ 900MHz

Termination Features


  • Termination Type : SMT Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1422015-8
Relays - Signal Relays, Up to 2 Amps 1422015-8
RELAY GENERAL PURPOSE SPDT 1A 9V

RELAY GENERAL PURPOSE SPDT 1A 9V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 1422015-8 1422015-8
Product Name Signal Relays Relays - Signal Relays, Up to 2 Amps
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1422006-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Relays - 1393030-6 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Relays - 1-1617016-9 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers