TE Connectivity Power Cable E003743001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Electrical Characteristics Operating Voltage (VAC) : 1800 Product Type Features Wall Type : Single Wall
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Electrical Characteristics Operating Voltage (VAC) : 1800 Product Type Features Wall Type : Single Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - E003743001 - TE Connectivity
Berwyn, PA, United States
Power Cable
E003743001
Power Cable E003743001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Electrical Characteristics Operating Voltage (VAC) : 1800 Product Type Features Wall Type : Single Wall

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Electrical Characteristics


  • Operating Voltage (VAC) : 1800

Product Type Features


  • Wall Type : Single Wall
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number E003743001
Product Name Power Cable
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 146449-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0800753001 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0632453002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details