TE Connectivity Heat Shrink Boots E00094-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Adhesive Options : /225 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Adhesive Options : /225 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - E00094-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
E00094-000
Heat Shrink Boots E00094-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Adhesive Options : /225 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Other


  • Adhesive Options : /225 Precoat
  • Adhesive Type : High Performance Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E00094-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 086925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 086925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing
View Details