TE Connectivity ™ Tubing, adhesive wall; 1.0 in. ID; 3:1 Shrink; 6 in. pcs; Qty 3 Blk DWP-125-1-KIT3-REFILL

Description
Dual Wall Tubing, Black Color Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating
Description
Dual Wall Tubing, Black Color Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Suppliers

Company
Product
Description
Supplier Links
Tubing, adhesive wall; 1.0 in. ID; 3:1 Shrink; 6 in. pcs; Qty 3 Blk - 70100777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, adhesive wall; 1.0 in. ID; 3:1 Shrink; 6 in. pcs; Qty 3 Blk
70100777
Tubing, adhesive wall; 1.0 in. ID; 3:1 Shrink; 6 in. pcs; Qty 3 Blk 70100777
Dual Wall Tubing, Black Color Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Dual Wall Tubing, Black Color
Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components.
Features

  • 2:1 Shrink Ratio
  • Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitive Components
  • Hot Stamps Extremely Well
  • Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing
  • Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials
  • Doesn't Easily Wrinkle When Bent
  • Minimum Shrink Temperature: 70°C
  • Minimum Full Recovery Temp.: 90°C
  • Operating Temperature Range: –55°C to 135°C
  • UL Recognized, CSA Certified
  • VW-1 Flame Rating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70100777
Product Name Tubing, adhesive wall; 1.0 in. ID; 3:1 Shrink; 6 in. pcs; Qty 3 Blk
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details