DTS26Z21-41PA-3028 -- DTS 41C 41#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 41C 41#20 Pin Plug Deutsch - Te Connectivity
DTS26Z21-41PA-3028
Description
DTS 41C 41#20 PIN PLUG
Description
DTS 41C 41#20 PIN PLUG
Suppliers
Dts 41C 41#20 Pin Plug Deutsch - Te Connectivity
09AC6824
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC6824 |
|
Product Name
|
Dts 41C 41#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers