TE Connectivity
Dts 10C 10#20 Pin Plug Deutsch - Te Connectivity
DTS26Z13-98PN
Description
DTS 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 10C 10#20 Pin Plug Deutsch - Te Connectivity
52Y6273
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26Z13-98PN |
52Y6273 |
|
Product Name
|
|
Dts 10C 10#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
125 volts
Current Rating
4.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers