TE Connectivity Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity DTS26W9-98HA

Description
DTS 3C 3#20 PIN PLUG
Request a Quote
Description
DTS 3C 3#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W9-98HA - PEI-Genesis
Philadelphia, PA, United States
DTS 3C 3#20 PIN PLUG

DTS 3C 3#20 PIN PLUG

Buy Now
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity - 71W1306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
71W1306
Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity 71W1306
CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W9-98HA 71W1306
Product Name Circular Connector, Plug, 9-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details