TE Connectivity Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity DTS26W25-43JD-LC

Description
CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity - 71W1271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity
71W1271
Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity 71W1271
CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1271
Product Name Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details