TE Connectivity Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity DTS26W25-20BE

Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity - 02X8433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
02X8433
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity 02X8433
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8433
Product Name Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details