TE Connectivity Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity DTS26W23-21AN

Description
DTS 21C 21#16 PIN PLUG LC
Request a Quote
Description
DTS 21C 21#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W23-21AN - PEI-Genesis
Philadelphia, PA, United States
DTS 21C 21#16 PIN PLUG LC

DTS 21C 21#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity - 02X8203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
02X8203
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity 02X8203
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W23-21AN 02X8203
Product Name Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers