TE Connectivity Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity DTS26W21-75SC

Description
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-75 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-75 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity - 71W1202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity
71W1202
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity 71W1202
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-75 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-75 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1202
Product Name Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers