TE Connectivity Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity DTS26W21-16SN-LC

Description
DTS 16C 16#16 SKT PLUG
Request a Quote
Description
DTS 16C 16#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W21-16SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 16C 16#16 SKT PLUG

DTS 16C 16#16 SKT PLUG

Buy Now
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity - 07X6070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity
07X6070
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity 07X6070
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W21-16SN-LC 07X6070
Product Name Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details