TE Connectivity Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity DTS26W21-16SC

Description
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity - 02X8122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity
02X8122
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity 02X8122
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8122
Product Name Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details