TE Connectivity Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity DTS26W19-11PD-LC

Description
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity - 17X4828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
17X4828
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity 17X4828
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4828
Product Name Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7824A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details