TE Connectivity Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity DTS26W17-6JB

Description
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity - 89W5578 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity
89W5578
Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity 89W5578
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5578
Product Name Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - E11551 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
4 suppliers