TE Connectivity Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS26W17-26BA

Description
DTS 26C 26#20 SKT PLUG LC
Request a Quote
Description
DTS 26C 26#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W17-26BA - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 SKT PLUG LC

DTS 26C 26#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5486 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5486
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5486
CIRCULAR, PLUG, SIZE 17, 26POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 26POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W17-26BA 89W5486
Product Name Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 500 volts
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details