TE Connectivity Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity DTS26W15-19HC

Description
CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity - 02X7832 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity
02X7832
Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity 02X7832
CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X7832
Product Name Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers