TE Connectivity Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity DTS26W15-18BC

Description
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity - 71W0811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity
71W0811
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity 71W0811
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0811
Product Name Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers