TE Connectivity Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity DTS26W13-8BD

Description
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity - 71W0729 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
71W0729
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity 71W0729
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0729
Product Name Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
898D Receptacles - 888D-M8AC8-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers