TE Connectivity
Dts 4C 4#16 Pin Plug Deutsch - Te Connectivity
DTS26W13-04PA-LC
Description
DTS 4C 4#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 4C 4#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 4C 4#16 Pin Plug Deutsch - Te Connectivity
53AC5938
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26W13-04PA-LC |
53AC5938 |
|
Product Name
|
|
Dts 4C 4#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
12.0 amps
View Details