TE Connectivity Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity DTS26W11-98AC

Description
DTS 6C 6#20 PIN PLUG LC
Request a Quote
Description
DTS 6C 6#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26W11-98AC - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#20 PIN PLUG LC

DTS 6C 6#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity - 71W0618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity
71W0618
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity 71W0618
CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26W11-98AC 71W0618
Product Name Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details