TE Connectivity
Dts 6C 6#20 Pin Plug Deutsch - Te Connectivity
DTS26T11-98PN-LC
Description
DTS 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 6C 6#20 Pin Plug Deutsch - Te Connectivity
53AC5733
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26T11-98PN-LC |
53AC5733 |
|
Product Name
|
|
Dts 6C 6#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details