TE Connectivity Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity DTS26F25-4PE-LC

Description
DTS 56C 48#20 8#16 PIN PLUG
Request a Quote
Description
DTS 56C 48#20 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F25-4PE-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20 8#16 PIN PLUG

DTS 56C 48#20 8#16 PIN PLUG

Buy Now
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity - 71W0448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity
71W0448
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity 71W0448
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F25-4PE-LC 71W0448
Product Name Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers