TE Connectivity Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity DTS26F25-19PD

Description
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity - 02X7608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity
02X7608
Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity 02X7608
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X7608
Product Name Circular Connector, Plug, 25-19, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products